Status: | Unknown |
---|---|
Series: | UMZU6 Series |
RoHS: | Unknown |
Prices starting from US$0.0482
Zener Voltage Vz Typ | 6.2V |
---|---|
Power Dissipation Pd | 200mW |
Diode Case Style | SOT-323 |
Zener Tolerance ± | - |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | UMZU6 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Rohm, Zener Diode, UMZU6.2NT106 | RS |
UMZU6.2N Series 6.2 V 8 pF Common Anode ESD Protection Diode-SOT-323 | Future Electronics |
DIODE, ZENER, 6.2V, 0.2W, SOT-323 | Farnell |
Diode Zener Dual Common Anode 6.2V 5% 200mW 3-Pin SMD T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a UMZU6.2NT106?
Additional datasheets, footprints and schematics for UMZU6.2NT106 are listed on our Part Details page. You can also find images and similar parts to UMZU6.2NT106 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UMZU6.2NT106 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UMZU6.2NT106 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UMZU6.2NT106 fall under?
The UMZU6.2NT106 is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to UMZU6.2NT106 when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UMZU6.2NT106 you can contact the distributor directly for product support, shipping queries etc.
Is the UMZU6.2NT106 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UMZU6.2NT106 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, RS, Future Electronics and element14 have stock available or on a lead time for UMZU6.2NT106.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UMZU6.2NT106 often in real-time on the comparison pages.
What if I can't find stock of UMZU6.2NT106?
You can fill out our help required form which you can use to request a quote for UMZU6.2NT106 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.