Status: | Unknown |
---|---|
Series: | AEC-Q101 Series |
RoHS: | Unknown |
Zener Voltage Vz Typ | 5.1V |
---|---|
Power Dissipation Pd | 200mW |
Diode Case Style | SOT-323 |
Zener Tolerance ± | - |
No. of Pins | 3Pins, 3 Pin |
Operating Temperature Max | 150°C |
Product Range | AEC-Q101 Series |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (15-Jan-2018) |
Zener Diode, Aec-Q101, 0.2W, Sot-323 | Newark Electronics |
Zener Single Diode, 5.1 V, 200 mW, SOT-323, 3 Pins, 150 °C, Surface Mount | Avnet America |
ZENER DIODE, AEC-Q101, 0.2W, SOT-323 | element14 |
Where can I find additional details, specifications and documents for a UMZ5.1NFHT106?
Additional datasheets, footprints and schematics for UMZ5.1NFHT106 are listed on our Part Details page. You can also find images and similar parts to UMZ5.1NFHT106 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UMZ5.1NFHT106 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UMZ5.1NFHT106 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UMZ5.1NFHT106 fall under?
The UMZ5.1NFHT106 is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to UMZ5.1NFHT106 when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UMZ5.1NFHT106 you can contact the distributor directly for product support, shipping queries etc.
Is the UMZ5.1NFHT106 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UMZ5.1NFHT106 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for UMZ5.1NFHT106.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UMZ5.1NFHT106 often in real-time on the comparison pages.
What if I can't find stock of UMZ5.1NFHT106?
You can fill out our help required form which you can use to request a quote for UMZ5.1NFHT106 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.