Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0219
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0486
|
No stock
|
Buy Now | |
Future Electronics
from US$0.0377
|
21,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.05
|
12,013
in stock
|
Buy Now | |
CoreStaff
from US$0.08
|
3,000
in stock
|
Buy Now | |
Rutronik
from US$0.06
|
-
|
Buy Now | |
Newark Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.0384
|
-
|
Buy Now | |
element14
from US$0.07
|
-
|
Buy Now | |
Avnet Asia
from US$0.0219
|
-
|
Buy Now | |
Farnell
from US$0.06
|
-
|
Buy Now |
Ultra-compact complex bipolar transistor |
For pre-amplifier |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-363 |
---|---|
JEITA Package | SC-88 |
Number of terminal | 6 |
Polarity | NPN+PNP |
Collector-Emitter voltage VCEO1[V] | 50 |
Collector current Io(Ic) [A] | 0.15 |
Collector-Emitter voltage VCEO2[V] | -50 |
Collector current(continuous) IC2[A] | -0.15 |
hFE | 120 to |
hFE (Min.) | 120 |
Mounting Style | Surface mount |
Equivalent (Single Part) | 2SA1037AK / 2SC2412K |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2x2.1 (t=1) |
Data Sheet |
---|
UMZ1N Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List - Please contact us by filling in the form. |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
UMZ1N Series 50 V 150 mA SMT NPN/PNP General Purpose Dual Transistor - SC-88 | Future Electronics |
NPN/PNP DUAL-TRANS. 50V 0,15A 0 | Rutronik |
Rohm, Bip, Tr., BRT, UMZ1NTR | RS |
Transistor Dual, Pnp/Npn, Um6 | Newark Electronics |
Trans GP BJT NPN/PNP 50V 0.15A 6-Pin UMT T/R | Avnet America |
TRANSISTOR DUAL UM6 PNP/NPN | element14 |
Where can I find additional details, specifications and documents for a UMZ1NTR?
Additional datasheets, footprints and schematics for UMZ1NTR are listed on our Part Details page. You can also find images and similar parts to UMZ1NTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UMZ1NTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UMZ1NTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UMZ1NTR fall under?
The UMZ1NTR is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to UMZ1NTR when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UMZ1NTR you can contact the distributor directly for product support, shipping queries etc.
Is the UMZ1NTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for UMZ1NTR have stock available?
Authorised distributors including Future Electronics, Chip One Stop, CoreStaff, Rutronik and RS have stock available or on a lead time for UMZ1NTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UMZ1NTR often in real-time on the comparison pages.
What if I can't find stock of UMZ1NTR?
You can fill out our help required form which you can use to request a quote for UMZ1NTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.