Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Small mold type.(UMD3) |
High reliability. |
Configuration | A-Common |
---|---|
Package Code | SOT-323 |
Package(JEITA) | SC-70 |
Mounting Style | Surface mount |
Number of terminal | 3 |
Power Dissipation (PD)[mW] | 200 |
Zener Voltage VZ (Typ.)[V] | 16 |
Zener Voltage VZ (Min.)[V] | 15.85 |
Zener Voltage VZ (Max.)[V] | 16.51 |
IZ @ VZ [mA] | 5 |
Remarks | IEC61000-4-2 150pF, 330O, Contact:8kV, Air:15kV |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2x2.1 (t=1) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
UMZ16NFH Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Zener Diode Array Dual Common Anode 16V 200mW 3-Pin SOT-323 T/R | Avnet America |
ZENER DIODE, AEC-Q101, 0.2W, SOT-323 | Farnell |
Zener Diode, Aec-Q101, 0.2W, Sot-323 | Newark Electronics |
Where can I find additional details, specifications and documents for a UMZ16NFHT106?
Additional datasheets, footprints and schematics for UMZ16NFHT106 are listed on our Part Details page. You can also find images and similar parts to UMZ16NFHT106 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UMZ16NFHT106 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UMZ16NFHT106 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UMZ16NFHT106 fall under?
The UMZ16NFHT106 is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to UMZ16NFHT106 when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UMZ16NFHT106 you can contact the distributor directly for product support, shipping queries etc.
Is the UMZ16NFHT106 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for UMZ16NFHT106 have stock available?
Authorised distributors including Future Electronics, Avnet America, element14, Farnell and Newark Electronics have stock available or on a lead time for UMZ16NFHT106.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UMZ16NFHT106 often in real-time on the comparison pages.
What if I can't find stock of UMZ16NFHT106?
You can fill out our help required form which you can use to request a quote for UMZ16NFHT106 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.