Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Ultra-compact complex bipolar transistor |
For pre-amplifier |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-363 |
---|---|
JEITA Package | SC-88 |
Number of terminal | 6 |
Polarity | PNP+PNP |
Collector-Emitter voltage VCEO1[V] | -50 |
Collector current Io(Ic) [A] | -0.15 |
Collector-Emitter voltage VCEO2[V] | -50 |
Collector current(continuous) IC2[A] | -0.15 |
hFE | 120 to |
Mounting Style | Surface mount |
Equivalent (Single Part) | 2SA1037AK / 2SA1037AK |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2x2.1 (t=1) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
UMT1NFHA Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Environmental Data |
---|
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
PNP/PNP DUAL-TRANS. 50V UMT6 | Rutronik |
Trans, Dual Pnp, -50V, Sc-88 | Newark Electronics |
General Purpose Isolated Transistor Array Dual PNP 50V 150mA 6-Pin SC-88 T/R | Avnet America |
TRANS, DUAL PNP, -50V, SC-88 | element14 |
Where can I find additional details, specifications and documents for a UMT1NFHATN?
Additional datasheets, footprints and schematics for UMT1NFHATN are listed on our Part Details page. You can also find images and similar parts to UMT1NFHATN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UMT1NFHATN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UMT1NFHATN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UMT1NFHATN fall under?
The UMT1NFHATN is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors > Bipolar Junction Transistor Arrays - BJT.
Can I view similar or alternative parts?
You can view similar parts to UMT1NFHATN when available in the Bipolar Junction Transistor Arrays - BJT range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UMT1NFHATN you can contact the distributor directly for product support, shipping queries etc.
Is the UMT1NFHATN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for UMT1NFHATN have stock available?
Authorised distributors including Rutronik, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for UMT1NFHATN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UMT1NFHATN often in real-time on the comparison pages.
What if I can't find stock of UMT1NFHATN?
You can fill out our help required form which you can use to request a quote for UMT1NFHATN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.