Prices starting from US$0.08
Small mold package. |
High reliability. |
Configuration | Series Connection 2 pair |
---|---|
Package Code | SOT-363 |
Package(JEITA) | SC-88 |
Mounting Style | Surface mount |
Number of terminal | 6 |
VRM[V] | 80 |
Reverse Voltage VR[V] | 80 |
Average Rectified Forward Current IO[A] | 0.1 |
IFM[A] | 0.2 |
Isurge[mA] | 4000 |
Forward Voltage VF[V] | 1.2 |
IF @ Forward Voltage [mA] | 100 |
Reverse Current IR[µA] | 0.1 |
VR @ Reverse Current [V] | 80 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2x2.1 (t=1) |
Data Sheet |
---|
UMR12N Data Sheet |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Low-leakage Switching Diode | RS |
UMR12N Series 80 V 200 mA Surface Mount Switching Diode - SOT-363 | Future Electronics |
Diode Switching 80V 0.1A 6-Pin UMD T/R | Avnet America |
DIODE, ARRAY | element14 |
Where can I find additional details, specifications and documents for a UMR12NTN?
Additional datasheets, footprints and schematics for UMR12NTN are listed on our Part Details page. You can also find images and similar parts to UMR12NTN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UMR12NTN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UMR12NTN price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UMR12NTN you can contact the distributor directly for product support, shipping queries etc.
Is the UMR12NTN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for UMR12NTN have stock available?
Authorised distributors including CoreStaff, Chip One Stop, RS, Future Electronics and Avnet America have stock available or on a lead time for UMR12NTN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UMR12NTN often in real-time on the comparison pages.
What if I can't find stock of UMR12NTN?
You can fill out our help required form which you can use to request a quote for UMR12NTN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.