Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
11,770
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
3,000
in stock
|
Buy Now | |
CoreStaff
from US$0.11
|
2,665
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
element14
from US$0.11
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Small mold package. |
High reliability. |
Configuration | A-Common Quad Chip |
---|---|
Package Code | SOT-353 |
Package(JEITA) | SC-88A |
Mounting Style | Surface mount |
Number of terminal | 5 |
VRM[V] | 80 |
Reverse Voltage VR[V] | 80 |
Average Rectified Forward Current IO[A] | 0.025 |
IFM[A] | 0.08 |
Isurge[mA] | 250 |
Forward Voltage VF[V] | 0.9 |
IF @ Forward Voltage [mA] | 5 |
Reverse Current IR[µA] | 0.1 |
VR @ Reverse Current [V] | 70 |
trr[ns] | 4 |
IF @ trr [mA] | 5 |
VR @ trr [V] | 6 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2x2.1 (t=1) |
Data Sheet |
---|
UMP1N Data Sheet |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Diode: switching | Transfer Multisort Elektronik |
Diode, Small Signal, 0.025A, 80V, Sot353 | Newark Electronics |
Diode Switching 80V 0.025A 5-Pin UMD T/R | Avnet America |
DIODE, SMALL SIGNAL, 0.025A, 80V, SOT353 | element14 |
Where can I find additional details, specifications and documents for a UMP1NTR?
Additional datasheets, footprints and schematics for UMP1NTR are listed on our Part Details page. You can also find images and similar parts to UMP1NTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UMP1NTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UMP1NTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UMP1NTR fall under?
The UMP1NTR is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to UMP1NTR when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UMP1NTR you can contact the distributor directly for product support, shipping queries etc.
Is the UMP1NTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for UMP1NTR have stock available?
Authorised distributors including Transfer Multisort Elektronik, Chip One Stop, CoreStaff, Newark Electronics and Avnet America have stock available or on a lead time for UMP1NTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UMP1NTR often in real-time on the comparison pages.
What if I can't find stock of UMP1NTR?
You can fill out our help required form which you can use to request a quote for UMP1NTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.