Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Diode Configuration | Quad Common Anode |
---|---|
Repetitive Reverse Voltage Vrrm Max | 80V |
Forward Current If(AV) | 25mA |
Forward Voltage VF Max | 900mV |
Reverse Recovery Time trr Max | 4ns |
Forward Surge Current Ifsm Max | 250mA |
Operating Temperature Max | 150°C |
Diode Case Style | SOT-353 |
No. of Pins | 5Pins |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (15-Jan-2018) |
Diode, Aec-Q101, 0.25A, 80V, Sot-353 | Newark Electronics |
Switching Diode (AEC-Q101 Qualified) | Future Electronics |
Hyper-Fast Recovery Rectifier 25mA 5-Pin SC-88A Emboss T/R | Avnet America |
DIODE, AEC-Q101, 0.25A, 80V, SOT-353 | element14 |
Where can I find additional details, specifications and documents for a UMP1NFHTR?
Additional datasheets, footprints and schematics for UMP1NFHTR are listed on our Part Details page. You can also find images and similar parts to UMP1NFHTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UMP1NFHTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UMP1NFHTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UMP1NFHTR fall under?
The UMP1NFHTR is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to UMP1NFHTR when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UMP1NFHTR you can contact the distributor directly for product support, shipping queries etc.
Is the UMP1NFHTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UMP1NFHTR have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for UMP1NFHTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UMP1NFHTR often in real-time on the comparison pages.
What if I can't find stock of UMP1NFHTR?
You can fill out our help required form which you can use to request a quote for UMP1NFHTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.