UMN20NTR Diodes by Rohm

Low-leakage, 35V, 100mA, Triple Switching Diode


ROHM's switching diodes, including diode arrays, are available in high-reliability packages and stable supply for various applications.

Where to Buy

Prices starting from US$0.09

Distributor Stock
Logo for Farnell
Farnell
from US$0.12
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.18
3,000
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$0.15
3,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.16
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.12
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.09
-
Buy Now
Logo for element14
element14
from US$0.13
-
Buy Now

Features

Small mold package.
High reliability.

Specifications

Configuration Triple Line
Package Code SOT-363
Package(JEITA) SC-88
Mounting Style Surface mount
Number of terminal 6
VRM[V] 40
Reverse Voltage VR[V] 35
Average Rectified Forward Current IO[A] 0.1
IFM[A] 0.225
Isurge[mA] 400
Forward Voltage VF[V] 1.2
IF @ Forward Voltage [mA] 100
Reverse Current IR[µA] 0.01
VR @ Reverse Current [V] 20
Storage Temperature (Min.)[°C] -55
Storage Temperature (Max.)[°C] 150
Package Size [mm] 2x2.1 (t=1)

Resources




Characteristics Data
ESD Data


Manufacturing Data
Reliability Test Result


Export Information
About Export Regulations

Alternative Descriptions

Small Signal Diode, 80V, 0.1A, Sot-363 Rohs Compliant: Yes |Rohm UMN20NTR | Newark Electronics
Diodes - General Purpose, Power, Switching DIODE SWITCHING 80V 0.1A 6PIN UMD | Future Electronics
Diode Switching 40V 0.1A 6-Pin UMD T/R | Avnet America
SMALL SIGNAL DIODE, 80V, 0.1A, SOT-363 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a UMN20NTR?

Additional datasheets, footprints and schematics for UMN20NTR are listed on our Part Details page. You can also find images and similar parts to UMN20NTR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for UMN20NTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UMN20NTR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does UMN20NTR fall under?

The UMN20NTR is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.

Can I view similar or alternative parts?

You can view similar parts to UMN20NTR when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the UMN20NTR you can contact the distributor directly for product support, shipping queries etc.

Is the UMN20NTR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.

Which authorised distributors for UMN20NTR have stock available?

Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for UMN20NTR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for UMN20NTR often in real-time on the comparison pages.

What if I can't find stock of UMN20NTR?

You can fill out our help required form which you can use to request a quote for UMN20NTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay