Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.05
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.05
|
6,541
in stock
|
Buy Now | |
CoreStaff
from US$0.11
|
1,952
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$0.13
|
-
|
Buy Now | |
element14
from US$0.12
|
-
|
Buy Now | |
Farnell
from US$0.11
|
-
|
Buy Now |
Small mold package. |
High reliability. |
Configuration | C-Common Quad Chip |
---|---|
Package Code | SOT-353 |
Package(JEITA) | SC-88A |
Mounting Style | Surface mount |
Number of terminal | 5 |
VRM[V] | 80 |
Reverse Voltage VR[V] | 80 |
Average Rectified Forward Current IO[A] | 0.025 |
IFM[A] | 0.08 |
Isurge[mA] | 250 |
Forward Voltage VF[V] | 0.9 |
IF @ Forward Voltage [mA] | 5 |
Reverse Current IR[µA] | 0.1 |
VR @ Reverse Current [V] | 70 |
trr[ns] | 4 |
IF @ trr [mA] | 5 |
VR @ trr [V] | 6 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2x2.1 (t=1) |
Data Sheet |
---|
UMN1N Data Sheet |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
4 Diode Array 150mW Com.Cathode SOT-353 | RS |
UMN1N Series 80 V 80 mA SMD Ultra High Speed Switching Diode - SOT-363 | Future Electronics |
Diode Switching 80V 0.025A 5-Pin UMD T/R | Avnet America |
ROHM UMN1NTR, Quad SMT Switching Diode, Common Cathode,80V 25mA,4ns,5-Pin SOT-353 | ROHM Semiconductor UMN1NTR | RS Americas |
DIODE, HIGH SPEED SWITCHING | element14 |
Where can I find additional details, specifications and documents for a UMN1NTR?
Additional datasheets, footprints and schematics for UMN1NTR are listed on our Part Details page. You can also find images and similar parts to UMN1NTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UMN1NTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UMN1NTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UMN1NTR you can contact the distributor directly for product support, shipping queries etc.
Is the UMN1NTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for UMN1NTR have stock available?
Authorised distributors including Chip One Stop, CoreStaff, RS, Future Electronics and Avnet America have stock available or on a lead time for UMN1NTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UMN1NTR often in real-time on the comparison pages.
What if I can't find stock of UMN1NTR?
You can fill out our help required form which you can use to request a quote for UMN1NTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.