Status: | Unknown |
---|---|
Series: | M Series |
RoHS: | Unknown |
Prices starting from US$0.19
Capacitance | 10µF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 1210 ^3225 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | M Series |
MSL | - |
Cap Ceramic 10uF 50V X7R 10% SMD 1210 125°C Embossed T/R | Avnet America |
1210 10 uF 50 V â–’10% Tolerance X7R Multilayer Ceramic Chip Capacitor | Future Electronics |
Capacitor, Mlcc, X7R, 10Uf, 50V, 1210, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a UMK325AB7106KM-T?
Additional datasheets, footprints and schematics for UMK325AB7106KM-T are listed on our Part Details page. You can also find images and similar parts to UMK325AB7106KM-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UMK325AB7106KM-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UMK325AB7106KM-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UMK325AB7106KM-T fall under?
The UMK325AB7106KM-T is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to UMK325AB7106KM-T when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UMK325AB7106KM-T you can contact the distributor directly for product support, shipping queries etc.
Is the UMK325AB7106KM-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UMK325AB7106KM-T have stock available?
Authorised distributors including Avnet America, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for UMK325AB7106KM-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UMK325AB7106KM-T often in real-time on the comparison pages.
What if I can't find stock of UMK325AB7106KM-T?
You can fill out our help required form which you can use to request a quote for UMK325AB7106KM-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.