Prices starting from US$0.0380
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.13 |
525
|
Buy Now | |
Chip One Stop | US$0.0424 |
2,875
|
Buy Now | |
CoreStaff | US$0.08 |
2,763
|
Buy Now | |
Newark Electronics | US$0.11 |
-
|
Buy Now | |
Future Electronics | US$0.0380 |
-
|
Buy Now | |
Avnet America | US$0.0448 |
-
|
Buy Now | |
RS Americas | US$0.06 |
-
|
Buy Now | |
element14 | US$0.09 |
-
|
Buy Now | |
Farnell | US$0.09 |
-
|
Buy Now |
Ultra-compact complex digital transistor |
Built-In Biasing Resistors |
Leak absorption type |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-363 |
---|---|
JEITA Package | SC-88 |
Number of terminal | 6 |
Polarity | NPN+PNP |
Supply voltage VCC 1[V] | 50 |
Collector current Io (Ic) [A] | 0.1 |
Input resistance R1 1 [kΩ] | 4.7 |
Emitter base Resistance R2 1 [kΩ] | 47 |
Supply voltage VCC 2[V] | -50 |
Collector current IC 2[A] | -0.1 |
Input resistance R1 2 [kΩ] | 4.7 |
Emitter base Resistance R2 2 [kΩ] | 47 |
Power Dissipation (PD)[W] | 0.15 |
Mounting Style | Surface mount |
Equivalent (Single Part) | DTA143Z / DTC143Z |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2x2.1 (t=1) |
Data Sheet |
---|
UMD22N Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List - Please contact us by filling in the form. |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Rohm, Bip, Tr., BRT, UMD22NTR | RS |
Rf Transistor, Npn/Pnp, 4.7K/47K, 50V | Newark Electronics |
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 2 | Future Electronics |
Trans Digital BJT NPN/PNP 100mA 6-Pin UMT T/R | Avnet America |
Rohm, Bip, Tr., BRT, UMD22NTR | ROHM Semiconductor UMD22NTR | RS Americas |
RF TRANSISTOR, NPN/PNP, 4.7K/47K, 50V | element14 |
Where can I find additional details, specifications and documents for a UMD22NTR?
Additional datasheets, footprints and schematics for UMD22NTR are listed on our Part Details page. You can also find images and similar parts to UMD22NTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UMD22NTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UMD22NTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UMD22NTR fall under?
The UMD22NTR is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors > Pre-Biased / Digital Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to UMD22NTR when available in the Pre-Biased / Digital Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UMD22NTR you can contact the distributor directly for product support, shipping queries etc.
Is the UMD22NTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for UMD22NTR have stock available?
Authorised distributors including Chip One Stop, CoreStaff, RS, Newark Electronics and Future Electronics have stock available or on a lead time for UMD22NTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UMD22NTR often in real-time on the comparison pages.
What if I can't find stock of UMD22NTR?
You can fill out our help required form which you can use to request a quote for UMD22NTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.