Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0439
Ultra-compact complex digital transistor |
Built-In Biasing Resistors |
Leak absorption type |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-363 |
---|---|
JEITA Package | SC-88 |
Number of terminal | 6 |
Polarity | NPN+PNP |
Supply voltage VCC 1[V] | 50 |
Collector current Io (Ic) [A] | 0.1 |
Input resistance R1 1[kΩ] | 4.7 |
Emitter base Resistance R2 1[kΩ] | 47 |
Supply voltage VCC 2[V] | -50 |
Collector current IC 2[A] | -0.1 |
Input resistance R1 2[kΩ] | 4.7 |
Emitter base Resistance R2 2[kΩ] | 47 |
Power Dissipation (PD)[W] | 0.15 |
Mounting Style | Surface mount |
Equivalent (Single Part) | DTA143Z / DTC143Z |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2x2.1 (t=1) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
UMD22NFHA Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Environmental Data |
---|
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Rf Transistor, Npn/Pnp, 4.7K/47K, 50V | Newark Electronics |
RF TRANSISTOR, NPN/PNP, 4.7K/47K, 50V | element14 |
Pre-Biased Bipolar Transistor (BJT) | Future Electronics |
Trans Digital BJT NPN/PNP 10V 100mA 6-Pin UMT T/R | Avnet America |
Where can I find additional details, specifications and documents for a UMD22NFHATR?
Additional datasheets, footprints and schematics for UMD22NFHATR are listed on our Part Details page. You can also find images and similar parts to UMD22NFHATR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UMD22NFHATR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UMD22NFHATR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UMD22NFHATR fall under?
The UMD22NFHATR is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors > Pre-Biased / Digital Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to UMD22NFHATR when available in the Pre-Biased / Digital Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UMD22NFHATR you can contact the distributor directly for product support, shipping queries etc.
Is the UMD22NFHATR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for UMD22NFHATR have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for UMD22NFHATR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UMD22NFHATR often in real-time on the comparison pages.
What if I can't find stock of UMD22NFHATR?
You can fill out our help required form which you can use to request a quote for UMD22NFHATR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.