Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0384
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
2,600
in stock
|
Buy Now | |
CoreStaff
from US$0.07
|
1,994
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.0384
|
-
|
Buy Now | |
RS Americas
from US$0.13
|
-
|
Buy Now | |
element14
from US$0.09
|
-
|
Buy Now |
Ultra-compact complex digital transistor |
Built-In Biasing Resistors |
Leak absorption type |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-363 |
---|---|
JEITA Package | SC-88 |
Number of terminal | 6 |
Polarity | PNP+PNP |
Supply voltage VCC 1[V] | -50 |
Collector current Io (Ic) [A] | -0.1 |
Input resistance R1 1 [kΩ] | 2.2 |
Emitter base Resistance R2 1 [kΩ] | 47 |
Supply voltage VCC 2[V] | -50 |
Collector current IC 2[A] | -0.1 |
Input resistance R1 2 [kΩ] | 2.2 |
Emitter base Resistance R2 2 [kΩ] | 47 |
Power Dissipation (PD)[W] | 0.15 |
Mounting Style | Surface mount |
Equivalent (Single Part) | DTA123J / DTA123J |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2x2.1 (t=1) |
Data Sheet |
---|
UMB10N Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List - Please contact us by filling in the form. |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
UMB10N Series 50 V 100 mA Surface Mount Dual PNP Digital Transistor - SC-88 | Future Electronics |
Trans Digital BJT PNP 100mA 6-Pin UMT T/R | Avnet America |
Rohm, Bip, Tr., BRT, UMB10NTN | ROHM Semiconductor UMB10NTN | RS Americas |
TRANSISTOR DUAL UM6 PNP/PNP | element14 |
Where can I find additional details, specifications and documents for a UMB10NTN?
Additional datasheets, footprints and schematics for UMB10NTN are listed on our Part Details page. You can also find images and similar parts to UMB10NTN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UMB10NTN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UMB10NTN price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UMB10NTN you can contact the distributor directly for product support, shipping queries etc.
Is the UMB10NTN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for UMB10NTN have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for UMB10NTN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UMB10NTN often in real-time on the comparison pages.
What if I can't find stock of UMB10NTN?
You can fill out our help required form which you can use to request a quote for UMB10NTN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.