Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.06
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
72,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
44,174
in stock
|
Buy Now | |
CoreStaff
from US$0.11
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
1,700
in stock
|
Buy Now | |
element14
from US$0.09
|
1,700
in stock
|
Buy Now | |
Farnell
from US$0.09
|
1,700
in stock
|
Buy Now | |
Rutronik
from US$0.09
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Low voltage(1.2V) drive type |
Nch+Nch Small-signal MOSFET |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-363 |
---|---|
JEITA Package | SC-88 |
Number of terminal | 6 |
Polarity | Nch+Nch |
Drain-Source Voltage VDSS[V] | 50 |
Drain Current ID[A] | 0.2 |
RDS(on)[Ω] VGS=1.2V(Typ.) | 2.4 |
RDS(on)[Ω] VGS=1.5V(Typ.) | 2 |
RDS(on)[Ω] VGS=2.5V(Typ.) | 1.7 |
RDS(on)[Ω] VGS=4.5V(Typ.) | 1.6 |
RDS(on)[Ω] VGS=Drive (Typ.) | 2.4 |
Power Dissipation (PD)[W] | 0.15 |
Drive Voltage[V] | 1.2 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2x2.1 (t=1) |
Data Sheet |
---|
UM6K33N Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Condition of Soldering / Land Pattern Reference |
Moisture Sensitivity Level |
Anti-Whisker formation |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List - Please contact us by filling in the form. |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
UM6K33N Series 50 V 7.2 Ohm 150 mW SMT Silicon N-Channel Mosfet - SOT-363 | Future Electronics |
Transistor MOSFET Array Dual N-CH 50V 200mA 6-Pin SOT-363 Emboss T/R | Avnet America |
Mosfet, Dual N-Ch, 50V, Sot-363 | Newark Electronics |
MOSFET, DUAL N-CH, 50V, SOT-363 | element14 |
N+N-CH 50V 200mA 2200mOhM UMT6 | Rutronik |
Where can I find additional details, specifications and documents for a UM6K33NTN?
Additional datasheets, footprints and schematics for UM6K33NTN are listed on our Part Details page. You can also find images and similar parts to UM6K33NTN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UM6K33NTN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UM6K33NTN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UM6K33NTN fall under?
The UM6K33NTN is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Dual MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to UM6K33NTN when available in the Dual MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UM6K33NTN you can contact the distributor directly for product support, shipping queries etc.
Is the UM6K33NTN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for UM6K33NTN have stock available?
Authorised distributors including Future Electronics, Avnet America, Chip One Stop, CoreStaff and Newark Electronics have stock available or on a lead time for UM6K33NTN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UM6K33NTN often in real-time on the comparison pages.
What if I can't find stock of UM6K33NTN?
You can fill out our help required form which you can use to request a quote for UM6K33NTN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.