Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
1,865
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
7,055
in stock
|
Buy Now | |
CoreStaff
from US$0.10
|
2,800
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
2,690
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
1,865
in stock
|
Buy Now | |
element14
from US$0.09
|
1,865
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
2.5V-drive type |
Nch+Nch Small-signal MOSFET |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-363 |
---|---|
JEITA Package | SC-88 |
Number of terminal | 6 |
Polarity | Nch+Nch |
Drain-Source Voltage VDSS[V] | 60 |
Drain Current ID[A] | 0.25 |
RDS(on)[Ω] VGS=2.5V(Typ.) | 3 |
RDS(on)[Ω] VGS=4V(Typ.) | 2.3 |
RDS(on)[Ω] VGS=4.5V(Typ.) | 2.1 |
RDS(on)[Ω] VGS=10V(Typ.) | 1.7 |
RDS(on)[Ω] VGS=Drive (Typ.) | 3 |
Power Dissipation (PD)[W] | 0.15 |
Drive Voltage[V] | 2.5 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2x2.1 (t=1) |
Data Sheet |
---|
UM6K31N Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Condition of Soldering / Land Pattern Reference |
Moisture Sensitivity Level |
Anti-Whisker formation |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List - Please contact us by filling in the form. |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Transistor: N-MOSFET x2 | Transfer Multisort Elektronik |
Mosfet, Dual N-Ch, 60V, Sot-363 | Newark Electronics |
MOSFET, DUAL N-CH, 60V, SOT-363 | element14 |
UM6K31N Series 60 V 250 mA 2.4 Ohm Silicon Surface Mount N-Channel Mosfet - UMT6 | Future Electronics |
Transistor MOSFET Array Dual N-CH 60V 250mA 6-Pin SOT-363 Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a UM6K31NTN?
Additional datasheets, footprints and schematics for UM6K31NTN are listed on our Part Details page. You can also find images and similar parts to UM6K31NTN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UM6K31NTN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UM6K31NTN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UM6K31NTN fall under?
The UM6K31NTN is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Dual MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to UM6K31NTN when available in the Dual MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UM6K31NTN you can contact the distributor directly for product support, shipping queries etc.
Is the UM6K31NTN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for UM6K31NTN have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for UM6K31NTN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UM6K31NTN often in real-time on the comparison pages.
What if I can't find stock of UM6K31NTN?
You can fill out our help required form which you can use to request a quote for UM6K31NTN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.