Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.07
2.5V-drive type |
Nch+Nch Small-signal MOSFET |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-363 |
---|---|
JEITA Package | SC-88 |
Number of terminal | 6 |
Polarity | Nch+Nch |
Drain-Source Voltage VDSS[V] | 60 |
Drain Current ID[A] | 0.25 |
RDS(on)[Ω] VGS=2.5V(Typ.) | 3 |
RDS(on)[Ω] VGS=4V(Typ.) | 2.3 |
RDS(on)[Ω] VGS=4.5V(Typ.) | 2.1 |
RDS(on)[Ω] VGS=10V(Typ.) | 1.7 |
RDS(on)[Ω] VGS=Drive (Typ.) | 3 |
Power Dissipation (PD)[W] | 0.15 |
Drive Voltage[V] | 2.5 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2x2.1 (t=1) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
UM6K31NFHA Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Taping Information |
Explanation for Marking |
Condition of Soldering / Land Pattern Reference |
Moisture Sensitivity Level |
Anti-Whisker formation |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Mosfet, Aec-Q101, Dual N-Ch, 60V, Sot-363 | Newark Electronics |
MOSFET, AUTO, DUAL N-CH, 60V, SOT-363 | element14 |
N+N-CH 60V 250mA 2400mOhm UMT6 | Rutronik |
MOSFET Array Dual N-CH 60V 250mA 6-Pin SOT-363 Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a UM6K31NFHATCN?
Additional datasheets, footprints and schematics for UM6K31NFHATCN are listed on our Part Details page. You can also find images and similar parts to UM6K31NFHATCN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UM6K31NFHATCN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UM6K31NFHATCN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UM6K31NFHATCN fall under?
The UM6K31NFHATCN is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Dual MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to UM6K31NFHATCN when available in the Dual MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UM6K31NFHATCN you can contact the distributor directly for product support, shipping queries etc.
Is the UM6K31NFHATCN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for UM6K31NFHATCN have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Rutronik have stock available or on a lead time for UM6K31NFHATCN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UM6K31NFHATCN often in real-time on the comparison pages.
What if I can't find stock of UM6K31NFHATCN?
You can fill out our help required form which you can use to request a quote for UM6K31NFHATCN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.