| Status: | Unknown |
|---|---|
| Series: | ULV4 Series |
| RoHS: | Unknown |
Prices starting from US$9.81
| Distributor | Stock | ||
|---|---|---|---|
|
TME
from US$13.29
|
90
in stock
|
Buy Now |
|
Newark Electronics
from US$9.81
|
0
in stock
|
Buy Now |
|
Future Electronics
from US$11.59
|
0
in stock
|
Buy Now |
|
RS Americas
from US$13.59
|
0
in stock
|
Buy Now |
|
Relay Specialties
from US$15.26
|
0
in stock
|
Buy Now |
|
Heilind Electronics
from US$17.23
|
0
in stock
|
Buy Now |
|
Hawk Electronics
from US$12.00
|
0
in stock
|
Buy Now |
| Buy Now |
| Product Range | ULV4 Series |
|---|---|
| Contact Configuration | SPDT |
| Actuator / Cap Colour | - |
| Switch Terminals | Solder |
| Contact Current Max | 3A |
| Contact Voltage AC Max | 250V |
| Switch Operation | On-(On) |
| Switch: vandal resistant | TME |
| Anti-Vandal Sw, Spdt-Nc-Db, 3A, 250V | Newark Electronics |
| ULV4 Series SPDT 3 A 250 V On-Mom BLUE LED Anti-Vandal Pushbutton Switch | Future Electronics |
| PUSHBUTTON SWITCH, IP67,SPDT, ON-(ON),12 VDC,3A,250VAC, SOLDER, ULV4 SERIES | RS Americas |
| Anti-Vandal Switches, IlluminPanel Mount, Front, SPDTRound, Button, Flush | Relay Specialties |
| T940014 | Heilind Electronics |
Where can I find additional details, specifications and documents for a ULV4F2BSS544?
Additional datasheets, footprints and schematics for ULV4F2BSS544 are listed on our Part Details page. You can also find images and similar parts to ULV4F2BSS544 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ULV4F2BSS544 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ULV4F2BSS544 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ULV4F2BSS544 fall under?
The ULV4F2BSS544 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ULV4F2BSS544 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ULV4F2BSS544 you can contact the distributor directly for product support, shipping queries etc.
Is the ULV4F2BSS544 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ULV4F2BSS544 have stock available?
Authorised distributors including TME, Newark Electronics, Future Electronics, RS Americas and Relay Specialties have stock available or on a lead time for ULV4F2BSS544.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ULV4F2BSS544 often in real-time on the comparison pages.
What if I can't find stock of ULV4F2BSS544?
You can fill out our help required form which you can use to request a quote for ULV4F2BSS544 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.