Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7,104.68
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7,104.68
|
4
in stock
|
Buy Now |
Build Volume | 330mm x 240mm x 300mm |
---|---|
Filament Diameter | 2.85mm |
3D Print Speed Max | - |
Layer Thickness / Resolution | - |
Supported Printing Materials | ABS CPE CPE+ Nylon PLA PLA PC PP PVA TPU 95A |
Input Voltage VAC | - |
Power Rating | 500W |
Connectivity | LAN USB port Wi-Fi |
File Input Formats | BMP GIF JPG OBJ PNG STL X3D 3MF |
Nozzle Diameter | 0.25mm 0.4mm 0.6mm 0.8mm |
Printer Software | Cura Cura Connect |
Supported OS | Mac OS Linux Windows |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
3D PRINTER, 330MM X 240MM X 300MM, 500W | Farnell |
Where can I find additional details, specifications and documents for a ULTIMAKER S5?
Additional datasheets, footprints and schematics for ULTIMAKER S5 are listed on our Part Details page. You can also find images and similar parts to ULTIMAKER S5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ULTIMAKER S5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ULTIMAKER S5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ULTIMAKER S5 fall under?
The ULTIMAKER S5 is listed under ULTIMAKER Parts.
Can I view similar or alternative parts?
You can view similar parts to ULTIMAKER S5 when available in the ULTIMAKER Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ULTIMAKER S5 you can contact the distributor directly for product support, shipping queries etc.
Is the ULTIMAKER S5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ULTIMAKER S5 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for ULTIMAKER S5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ULTIMAKER S5 often in real-time on the comparison pages.
What if I can't find stock of ULTIMAKER S5?
You can fill out our help required form which you can use to request a quote for ULTIMAKER S5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.