Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2,292.97
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2,292.97
|
No stock
|
Buy Now |
Build Volume | 223mm x 223mm x 205mm |
---|---|
Filament Diameter | 2.85mm |
3D Print Speed Max | 300mm/s |
Layer Thickness / Resolution | 0.8mm |
Supported Printing Materials | ABS CPE CPE+ Nylon PC PLA TPU 95A |
Input Voltage VAC | 240V |
Power Rating | 221W |
Connectivity | SD Card USB |
File Input Formats | AMF OBJ STL |
Nozzle Diameter | 0.25mm 0.4mm 0.6mm 0.8mm |
Printer Software | Cura |
Supported OS | Mac OS Linux Windows |
Product Range | - |
Where can I find additional details, specifications and documents for a ULTIMAKER 2+?
Additional datasheets, footprints and schematics for ULTIMAKER 2+ are listed on our Part Details page. You can also find images and similar parts to ULTIMAKER 2+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ULTIMAKER 2+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ULTIMAKER 2+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ULTIMAKER 2+ fall under?
The ULTIMAKER 2+ is listed under ULTIMAKER Parts.
Can I view similar or alternative parts?
You can view similar parts to ULTIMAKER 2+ when available in the ULTIMAKER Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ULTIMAKER 2+ you can contact the distributor directly for product support, shipping queries etc.
Is the ULTIMAKER 2+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ULTIMAKER 2+ have stock available?
Authorised distributors including Farnell have stock available or on a lead time for ULTIMAKER 2+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ULTIMAKER 2+ often in real-time on the comparison pages.
What if I can't find stock of ULTIMAKER 2+?
You can fill out our help required form which you can use to request a quote for ULTIMAKER 2+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.