Status: | Active |
---|---|
Series: | ULQ2004 |
RoHS: | Compliant |
Prices starting from US$0.30
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.62 |
265
|
Buy Now | |
Farnell | US$0.38 |
770
|
Buy Now | |
element14 | US$0.40 |
770
|
Buy Now | |
Transfer Multisort Elektronik | US$0.30 |
122
|
Buy Now | |
Newark Electronics | US$0.42 |
-
|
Buy Now | |
Future Electronics | US$0.38 |
-
|
Buy Now | |
Avnet America | US$0.40 |
-
|
Buy Now | |
EBV Elektronik | - |
-
|
Buy Now | |
Avnet Silica | - |
-
|
Buy Now |
Seven Darlington per package |
Extended temperature range: -40 to 105 °C |
Output current 500 mA per driver (600 mA peak) |
Output voltage 50 V |
Automotive Grade product in SO16 package |
Integrated suppression diodes for inductive loads |
Outputs can be paralleled for higher current |
TTL/CMOS/PMOS/DTL compatible inputs |
Inputs pinned opposite outputs to simplify layout |
DARLINGTON ARRAY, 2004, DIP16 | Farnell |
Darlington Array x7 NPN 50V 0.5A PDIP16 | RS |
IC: driver | Transfer Multisort Elektronik |
Darlington Array, 2004, Dip16 | Newark Electronics |
ULQ2004 Series 50 V 500 mA Through Hole Seven Darlington Array - DIP-16 | Future Electronics |
Trans Darlington NPN 50V 0.5A 16-Pin PDIP Tube | Avnet America |
Where can I find additional details, specifications and documents for a ULQ2004A?
Additional datasheets, footprints and schematics for ULQ2004A are listed on our Part Details page. You can also find images and similar parts to ULQ2004A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ULQ2004A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ULQ2004A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ULQ2004A fall under?
The ULQ2004A is listed under Interfaces and Transceivers > Darlington Arrays.
Can I view similar or alternative parts?
You can view similar parts to ULQ2004A when available in the Darlington Arrays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ULQ2004A you can contact the distributor directly for product support, shipping queries etc.
Is the ULQ2004A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ULQ2004A have stock available?
Authorised distributors including Farnell, element14, RS, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for ULQ2004A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ULQ2004A often in real-time on the comparison pages.
What if I can't find stock of ULQ2004A?
You can fill out our help required form which you can use to request a quote for ULQ2004A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.