Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.20
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 50V |
DC Collector Current | 500mA |
DC Current Gain hFE | 1000hFE |
Transistor Case Style | DIP |
No. of Pins | 16Pins |
RoHS Compliant | Yes |
IC: driver | Transfer Multisort Elektronik |
Trans Array, Darl | Newark Electronics |
TRANS ARRAY, DARL | element14 |
50-V, 7-ch darlington transistor array | Texas Instruments |
Where can I find additional details, specifications and documents for a ULQ2003AN?
Additional datasheets, footprints and schematics for ULQ2003AN are listed on our Part Details page. You can also find images and similar parts to ULQ2003AN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ULQ2003AN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ULQ2003AN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ULQ2003AN fall under?
The ULQ2003AN is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors > Bipolar Junction Transistor Arrays - BJT.
Can I view similar or alternative parts?
You can view similar parts to ULQ2003AN when available in the Bipolar Junction Transistor Arrays - BJT range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ULQ2003AN you can contact the distributor directly for product support, shipping queries etc.
Is the ULQ2003AN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ULQ2003AN have stock available?
Authorised distributors including Chip One Stop, Transfer Multisort Elektronik, Newark Electronics, element14 and Texas Instruments have stock available or on a lead time for ULQ2003AN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ULQ2003AN often in real-time on the comparison pages.
What if I can't find stock of ULQ2003AN?
You can fill out our help required form which you can use to request a quote for ULQ2003AN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.