Status: | Unknown |
---|---|
Series: | ULQ200x Series |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 50V |
Power Dissipation Pd | - |
DC Collector Current | 500mA |
DC Current Gain hFE | - |
Transistor Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Max | 85°C |
Product Range | ULQ200x Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
7-Channel NPN Darlington 0.5A 50V Driver for 5V TTL/CMOS, -40÷85°C | Micros |
Transistor, Npn, Darlington, 50V, Soic | Newark Electronics |
Where can I find additional details, specifications and documents for a ULQ2003ADR .?
Additional datasheets, footprints and schematics for ULQ2003ADR . are listed on our Part Details page. You can also find images and similar parts to ULQ2003ADR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ULQ2003ADR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ULQ2003ADR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ULQ2003ADR . fall under?
The ULQ2003ADR . is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to ULQ2003ADR . when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ULQ2003ADR . you can contact the distributor directly for product support, shipping queries etc.
Is the ULQ2003ADR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ULQ2003ADR . have stock available?
Authorised distributors including Chip One Stop, Micros, Farnell, Newark Electronics and element14 have stock available or on a lead time for ULQ2003ADR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ULQ2003ADR . often in real-time on the comparison pages.
What if I can't find stock of ULQ2003ADR .?
You can fill out our help required form which you can use to request a quote for ULQ2003ADR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.