| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Transistor Polarity | NPN |
|---|---|
| Collector Emitter Voltage V(br)ceo | 50V |
| Power Dissipation Pd | - |
| DC Collector Current | 500mA |
| DC Current Gain hFE | 1000hFE |
| Transistor Case Style | SOIC |
| No. of Pins | 16Pins |
| Operating Temperature Max | 85°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| MSL | MSL 1 - Unlimited |
| SVHC | No SVHC (27-Jun-2018) |
| Operating Temperature Min | -40°C |
Where can I find additional details, specifications and documents for a ULQ2003AD?
Additional datasheets, footprints and schematics for ULQ2003AD are listed on our Part Details page. You can also find images and similar parts to ULQ2003AD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ULQ2003AD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ULQ2003AD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ULQ2003AD fall under?
The ULQ2003AD is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to ULQ2003AD when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ULQ2003AD you can contact the distributor directly for product support, shipping queries etc.
Is the ULQ2003AD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ULQ2003AD have stock available?
Authorised distributors including Ozdisan have stock available or on a lead time for ULQ2003AD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ULQ2003AD often in real-time on the comparison pages.
What if I can't find stock of ULQ2003AD?
You can fill out our help required form which you can use to request a quote for ULQ2003AD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.