Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 50V |
Power Dissipation Pd | - |
DC Collector Current | 500mA |
DC Current Gain hFE | - |
Transistor Case Style | SOIC |
No. of Pins | 18Pins |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Current Ic Continuous a Max | 500mA |
Module Configuration | Eight |
No. of Transistors | 8 |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
8xDarl-Dr. 50V 0,5A TTL/CMOS SOIC18 | Schukat Electronic |
8-Channel NPN Darlington 0.5A 50V Driver for 5V TTL/CMOS, -40÷85°C | Micros |
Darlington Transistor Array, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a ULN2803ADWR .?
Additional datasheets, footprints and schematics for ULN2803ADWR . are listed on our Part Details page. You can also find images and similar parts to ULN2803ADWR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ULN2803ADWR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ULN2803ADWR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ULN2803ADWR . fall under?
The ULN2803ADWR . is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to ULN2803ADWR . when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ULN2803ADWR . you can contact the distributor directly for product support, shipping queries etc.
Is the ULN2803ADWR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ULN2803ADWR . have stock available?
Authorised distributors including Schukat Electronic, Micros, Farnell, Newark Electronics and element14 have stock available or on a lead time for ULN2803ADWR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ULN2803ADWR . often in real-time on the comparison pages.
What if I can't find stock of ULN2803ADWR .?
You can fill out our help required form which you can use to request a quote for ULN2803ADWR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.