Status: | Active |
---|---|
Series: | ULN2801A |
RoHS: | Compliant |
Prices starting from US$1.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.12
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.18
|
3,750
in stock
|
Buy Now | |
element14
from US$1.33
|
3,025
in stock
|
Buy Now | |
Farnell
from US$1.25
|
3,025
in stock
|
Buy Now | |
Distrelec
from US$1.43
|
673
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.11
|
350
in stock
|
Buy Now | |
Future Electronics
from US$1.24
|
-
|
Buy Now | |
Avnet America
from US$1.18
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Eight Darlington transistors with common emitters |
Output current to 500 mA |
Output voltage to 50 V |
Integral suppression diodes |
Versions for all popular logic families |
Output can be paralleled |
Inputs pinned opposite outputs to simplify board layout |
Bipolar (Bjt) Array Transistor, Darlington, Npn, 50 V, 2.25 W, 500 Ma, 1000, Dip Rohs Compliant: Yes |Stmicroelectronics ULN2801A | Newark Electronics |
DARLINGTON ARRAY 8NPN, 2801, DIP18 | element14 |
ST Darlington Driver NPN PDIP | Distrelec |
IC: driver | Transfer Multisort Elektronik |
Eight Darlington Array 500mA 50V DIP18 | RS |
ULN Series 50V 500 mA Eight Darlington Array Integral Suppression Diode - DIP-18 | Future Electronics |
Load Driver, 4 A, 18 Pins, PDIP | Avnet America |
Where can I find additional details, specifications and documents for a ULN2801A?
Additional datasheets, footprints and schematics for ULN2801A are listed on our Part Details page. You can also find images and similar parts to ULN2801A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ULN2801A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ULN2801A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ULN2801A fall under?
The ULN2801A is listed under Interfaces and Transceivers > Darlington Arrays.
Can I view similar or alternative parts?
You can view similar parts to ULN2801A when available in the Darlington Arrays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ULN2801A you can contact the distributor directly for product support, shipping queries etc.
Is the ULN2801A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ULN2801A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and Transfer Multisort Elektronik have stock available or on a lead time for ULN2801A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ULN2801A often in real-time on the comparison pages.
What if I can't find stock of ULN2801A?
You can fill out our help required form which you can use to request a quote for ULN2801A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.