ULN2069B Darlington Arrays by STMicroelectronics

80 V - 1.5 A quad Darlington switches

Status: Active
Series: ULN2069B
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Designed to interface logic to a wide variety of high current, high voltage loads, these devices each contain four NPN Darlington switches delivering up to 1.5 A with a specified minimum breakdown of 50 V and a sustaining voltage of 35 V measured at 100 mA. The ULN2067B and ULN2069B contain integral suppression diodes for inductive loads have common emitters. The ULN2075B feature isolated Darlington pinouts and is intended for applications such as emitter follower configurations. Inputs of the ULN2065B, ULN2069B and ULN2075B are compatible with popular 5 V logic families and the ULN2067B is compatible with 6- 15 V CMOS and PMOS. Type ULN2069B includes a pre-driver stage to reduce loading on the control logic.

Where to Buy

Prices starting from US$3.32

Distributor Stock
Logo for Farnell
Farnell
from US$3.96
2,144
in stock
Buy Now
Logo for element14
element14
from US$3.47
2,144
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$4.02
284
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$3.32
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Features

Versions compatible with all popular logic families
Output current to 1.5 A for each Darlington
Sustaining voltage at least 35 V
Minimum breakdown 80 V
Isolated Darlington pinout (ULN2075B)
Integral suppression diodes (ULN2065B, ULN2067B and ULN2069B

Resources


Alternative Descriptions

ARRAY, DARLINGTON | element14
IC: driver | Transfer Multisort Elektronik
ULN Series 80 V 1.5 A High Voltage Quad Darlington Switch - PowerDIP-16 | Future Electronics
Array, Darlington | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ULN2069B?

Additional datasheets, footprints and schematics for ULN2069B are listed on our Part Details page. You can also find images and similar parts to ULN2069B on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ULN2069B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ULN2069B price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ULN2069B fall under?

The ULN2069B is listed under Interfaces and Transceivers > Darlington Arrays.

Can I view similar or alternative parts?

You can view similar parts to ULN2069B when available in the Darlington Arrays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ULN2069B you can contact the distributor directly for product support, shipping queries etc.

Is the ULN2069B RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for ULN2069B have stock available?

Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, Future Electronics and Newark Electronics have stock available or on a lead time for ULN2069B.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ULN2069B often in real-time on the comparison pages.

What if I can't find stock of ULN2069B?

You can fill out our help required form which you can use to request a quote for ULN2069B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay