| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$0.24
| Distributor | Stock | ||
|---|---|---|---|
|
Chip One Stop
from US$0.31
|
802
in stock
|
Buy Now |
|
TME
from US$0.24
|
671
in stock
|
Buy Now |
|
Buerklin
from US$0.28
|
644
in stock
|
Buy Now |
|
RS
from US$0.82
|
471
in stock
|
Buy Now |
|
Ozdisan
from US$0.28
|
14
in stock
|
Buy Now |
|
Kruse
-
|
10,000
in stock
|
Buy Now |
|
Lake-View Electronics
-
|
671
in stock
|
Buy Now |
| Buy Now |
| Transistor Polarity | NPN |
|---|---|
| Collector Emitter Voltage V(br)ceo | 50V |
| Power Dissipation Pd | - |
| DC Collector Current | 350mA |
| DC Current Gain hFE | - |
| Transistor Case Style | DIP |
| No. of Pins | 16Pins |
| Operating Temperature Max | 70°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| MSL | - |
| SVHC | No SVHC (27-Jun-2018) |
| Device Marking | ULN2004AN |
| IC Generic Number | 2004 |
| Module Configuration | Seven |
| No. of Transistors | 7 |
| Operating Temperature Min | -20°C |
| Operating Temperature Range | -20°C to +70°C |
| Transistor Type | Power Darlington |
| IC: driver | TME |
| Bipolartransistor, NPN, 50 V, THT, DIP-16, ULN2004AN | Buerklin |
| Darlington Array x7 NPN 50V 0.5A PDIP16 | RS |
Where can I find additional details, specifications and documents for a ULN2004AN?
Additional datasheets, footprints and schematics for ULN2004AN are listed on our Part Details page. You can also find images and similar parts to ULN2004AN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ULN2004AN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ULN2004AN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ULN2004AN fall under?
The ULN2004AN is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to ULN2004AN when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ULN2004AN you can contact the distributor directly for product support, shipping queries etc.
Is the ULN2004AN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ULN2004AN have stock available?
Authorised distributors including Chip One Stop, TME, Buerklin, RS and Ozdisan have stock available or on a lead time for ULN2004AN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ULN2004AN often in real-time on the comparison pages.
What if I can't find stock of ULN2004AN?
You can fill out our help required form which you can use to request a quote for ULN2004AN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.