No distributors results available
View Full Pricing & Stock ComparisonTransistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 50V |
Power Dissipation Pd | - |
DC Collector Current | 500mA |
DC Current Gain hFE | 1000hFE |
Transistor Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2004 |
Current Ic Continuous a Max | 500mA |
Module Configuration | Seven |
No. of Transistors | 7 |
Operating Temperature Min | -20°C |
Operating Temperature Range | -20°C to +70°C |
Output Current Max | 500mA |
Where can I find additional details, specifications and documents for a ULN2004ADRE4?
Additional datasheets, footprints and schematics for ULN2004ADRE4 are listed on our Part Details page. You can also find images and similar parts to ULN2004ADRE4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ULN2004ADRE4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ULN2004ADRE4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ULN2004ADRE4 fall under?
The ULN2004ADRE4 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to ULN2004ADRE4 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ULN2004ADRE4 you can contact the distributor directly for product support, shipping queries etc.
Is the ULN2004ADRE4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ULN2004ADRE4 have stock available?
There is no stock from authorised distributors for ULN2004ADRE4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ULN2004ADRE4 often in real-time on the comparison pages.
What if I can't find stock of ULN2004ADRE4?
You can fill out our help required form which you can use to request a quote for ULN2004ADRE4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.