Prices starting from US$0.11
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.54 |
4,597
|
Buy Now | |
Chip One Stop | US$0.25 |
1,805
|
Buy Now | |
Jameco Electronics | US$0.49 |
1,618
|
Buy Now | |
Newark Electronics | US$0.46 |
1,522
|
Buy Now | |
element14 | US$0.14 |
1,522
|
Buy Now | |
Farnell | US$0.14 |
1,522
|
Buy Now | |
Transfer Multisort Elektronik | US$0.24 |
940
|
Buy Now | |
Micros | US$0.50 |
475
|
Buy Now | |
Texas Instruments | US$0.11 |
-
|
Buy Now |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 50V |
Power Dissipation Pd | 25W |
DC Collector Current | 500mA |
DC Current Gain hFE | 600hFE |
Transistor Case Style | DIP |
No. of Pins | 16Pins |
Operating Temperature Max | 70°C |
Product Range | ULN200x |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2003 |
Device Marking | ULN2003AN |
Input Type | CMOS 5V TTL |
Input Voltage Max | 5V |
Module Configuration | Seven |
No. of Transistors | 7 |
Operating Temperature Min | -20°C |
Operating Temperature Range | -20°C to +70°C |
Output Current Max | 500mA |
Output Voltage Max | 50V |
Transistor Type | Power Darlington |
Darlington Array x7 NPN 50V 0.5A PDIP16 | RS |
Transistor Array, Npn, 2003, Dip16 | Newark Electronics |
TRANSISTOR ARRAY, NPN, 2003, DIP16 | element14 |
7-Channel NPN Darlington 0.5A 50V Driver for 5V TTL/CMOS, -20÷70°C | Micros |
50-V, 7-ch darlington transistor array, -20C to 70C | Texas Instruments |
Where can I find additional details, specifications and documents for a ULN2003AN .?
Additional datasheets, footprints and schematics for ULN2003AN . are listed on our Part Details page. You can also find images and similar parts to ULN2003AN . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ULN2003AN . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ULN2003AN . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ULN2003AN . fall under?
The ULN2003AN . is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to ULN2003AN . when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ULN2003AN . you can contact the distributor directly for product support, shipping queries etc.
Is the ULN2003AN . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ULN2003AN . have stock available?
Authorised distributors including RS, Chip One Stop, Jameco Electronics, Newark Electronics and element14 have stock available or on a lead time for ULN2003AN ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ULN2003AN . often in real-time on the comparison pages.
What if I can't find stock of ULN2003AN .?
You can fill out our help required form which you can use to request a quote for ULN2003AN . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.