| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Transistor Polarity | NPN |
|---|---|
| Collector Emitter Voltage V(br)ceo | 50V |
| Power Dissipation Pd | - |
| DC Collector Current | 500mA |
| DC Current Gain hFE | - |
| Transistor Case Style | DIP |
| No. of Pins | 16Pins |
| Operating Temperature Max | 105°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| MSL | MSL 3 - 168 hours |
| SVHC | No SVHC (27-Jun-2018) |
| Operating Temperature Min | -40°C |
| Trans Darlington NPN 50V 0.5A PDIP16 | RS |
Where can I find additional details, specifications and documents for a ULN2003AIN .?
Additional datasheets, footprints and schematics for ULN2003AIN . are listed on our Part Details page. You can also find images and similar parts to ULN2003AIN . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ULN2003AIN . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ULN2003AIN . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ULN2003AIN . fall under?
The ULN2003AIN . is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to ULN2003AIN . when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ULN2003AIN . you can contact the distributor directly for product support, shipping queries etc.
Is the ULN2003AIN . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ULN2003AIN . have stock available?
Authorised distributors including Chip One Stop, RS and Ozdisan have stock available or on a lead time for ULN2003AIN ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ULN2003AIN . often in real-time on the comparison pages.
What if I can't find stock of ULN2003AIN .?
You can fill out our help required form which you can use to request a quote for ULN2003AIN . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.