ULN2003ADRG3 . Part Information
Details for ULN2003ADRG3 . by Texas Instruments
Electronic & Electrical Components>Semiconductors - Discretes>Transistors
Part Specifications
Transistor Polarity | NPN |
Collector Emitter Voltage V(br)ceo | 50V |
Power Dissipation Pd | - |
DC Collector Current | 500mA |
DC Current Gain hFE | - |
Transistor Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Max | 70°C |
Product Range | ULN200x Series |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- BIPOLAR TRANSISTOR, NPN, 50V, 0.5A, SOIC; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:50V; Power Dissipation Pd:-; DC Collector Current:500mA; DC Current Gain hFE:-; Transistor Case Style:SOIC; No. of Pins:16Pins; RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a ULN2003ADRG3 .?
Additional datasheets, footprints and schematics for ULN2003ADRG3 . are listed in our Part Details tab. You can also find the ULN2003ADRG3 . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ULN2003ADRG3 . in the Pricing & Inventory tab next to part details. You can view ULN2003ADRG3 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ULN2003ADRG3 . fall under?
The ULN2003ADRG3 . is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to ULN2003ADRG3 . when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ULN2003ADRG3 . you can contact the distributor directly for product support, shipping queries etc.
Is the ULN2003ADRG3 . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for ULN2003ADRG3 . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ULN2003ADRG3 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ULN2003ADRG3 . often in real-time on the comparison pages.
What if I can't find stock of ULN2003ADRG3 .?
You can fill out our help required form which you can use to request a quote for ULN2003ADRG3 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.