Status: | Active |
---|---|
Series: | ULN2002 |
RoHS: | Compliant |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.24
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.24
|
12,537
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
4,206
in stock
|
Buy Now | |
Farnell
from US$0.27
|
3,984
in stock
|
Buy Now | |
element14
from US$0.29
|
3,984
in stock
|
Buy Now | |
EBV Elektronik
-
|
4,700
in stock
|
Buy Now | |
Future Electronics
from US$0.25
|
-
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Seven Darlingtons per package |
Output current 500 mA per driver (600 mA peak) |
Output voltage 50 V |
Integrated suppression diodes for inductive loads |
Outputs can be paralleled for higher current |
TTL/CMOS/PMOS/DTL compatible inputs |
Input pins placed opposite to output pins to simplify layout |
IC: driver | Transfer Multisort Elektronik |
Darlington Transistor Array, Npn, 7, 50V, Dip | Newark Electronics |
DARLINGTON ARRAY 7NPN, 2002, DIP16 | Farnell |
Load Driver, 3.5 A, 16 Pins, PDIP | EBV Elektronik |
Darlington Array x7 NPN 50V 0.5A PDIP16 | RS |
ULN Series 50V 500 mA Through Hole High Voltage Seven Darlington Array - DIP-16 | Future Electronics |
Trans Darlington NPN 50V 0.5A 16-Pin PDIP | Avnet Asia |
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
500mA rated collector current (single output) |
High voltage outputs: 50V |
Output clamp diodes |
Inputs compatible with popular logic types |
Relay driver applications |
“Green” Molding Compound (No Br, Sb) |
Totally Lead-Free & Fully RoHS Compliant |
Halogen and Antimony Free. “Green” Device |
Numberof Drivers | 7 |
---|---|
Input Compatibility | 5V TTL CMOS |
InputVoltageMax (V) | 30 V |
Collector to EmitterVoltage Rating (V) | 50 V |
OutputVoltage Max (V) | 50 V |
OutputCurrentMax (mA) | 500 mA |
DelayTime Typ (ns) | 250 ns |
OperatingTemperatureRange (°C) | -40 to 105 °C |
Where can I find additional details, specifications and documents for a ULN2002A?
Additional datasheets, footprints and schematics for ULN2002A are listed on our Part Details page. You can also find images and similar parts to ULN2002A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ULN2002A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ULN2002A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ULN2002A fall under?
The ULN2002A is listed under Interfaces and Transceivers > Darlington Arrays.
Can I view similar or alternative parts?
You can view similar parts to ULN2002A when available in the Darlington Arrays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ULN2002A you can contact the distributor directly for product support, shipping queries etc.
Is the ULN2002A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ULN2002A have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Farnell, element14 and EBV Elektronik have stock available or on a lead time for ULN2002A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ULN2002A often in real-time on the comparison pages.
What if I can't find stock of ULN2002A?
You can fill out our help required form which you can use to request a quote for ULN2002A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.