Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Product Type | Debugger |
---|---|
Silicon Family Name | - |
Core Architecture | ARM |
Core Sub-Architecture | ARM7 ARM9 Cortex-M0 Cortex-M1 Cortex-M3 Cortex-M4 |
Kit Contents | ULINKpro Debug & Trace Unit |
Features | Serial Wire Debug Serial Wire Viewer Instruction Trace High-Speed Memory Read/Write USB 2.0 |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Debug Trace Unit, Arm7/Arm9/Cortex | Newark Electronics |
DEBUG TRACE UNIT, ARM7 / ARM9 / CORTEX | Farnell |
Where can I find additional details, specifications and documents for a ULINKPRO D?
Additional datasheets, footprints and schematics for ULINKPRO D are listed on our Part Details page. You can also find images and similar parts to ULINKPRO D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ULINKPRO D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ULINKPRO D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ULINKPRO D fall under?
The ULINKPRO D is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Debuggers Emulators JTAG Tools & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ULINKPRO D when available in the Debuggers Emulators JTAG Tools & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ULINKPRO D you can contact the distributor directly for product support, shipping queries etc.
Is the ULINKPRO D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ULINKPRO D have stock available?
Authorised distributors including Newark Electronics, Farnell and element14 have stock available or on a lead time for ULINKPRO D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ULINKPRO D often in real-time on the comparison pages.
What if I can't find stock of ULINKPRO D?
You can fill out our help required form which you can use to request a quote for ULINKPRO D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.