Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Product Type | Debugger / Programmer |
---|---|
Silicon Family Name | ARM7 ARM9 Cortex |
Core Architecture | ARM |
Core Sub-Architecture | ARM7 ARM9 Cortex-M0 Cortex-M1 Cortex-M3 Cortex-M4 |
Kit Contents | ULINKpro USB-JTAG Adapter Ribbon Cable USB Cable |
Features | Unlimited breakpoints Capture and analyze trace data |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Debug Trace Unit, Arm7/Arm9/Cortex | Newark Electronics |
DEBUG TRACE UNIT, ARM7 / ARM9 / CORTEX | element14 |
Where can I find additional details, specifications and documents for a ULINKPRO?
Additional datasheets, footprints and schematics for ULINKPRO are listed on our Part Details page. You can also find images and similar parts to ULINKPRO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ULINKPRO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ULINKPRO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ULINKPRO fall under?
The ULINKPRO is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Debuggers Emulators JTAG Tools & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ULINKPRO when available in the Debuggers Emulators JTAG Tools & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ULINKPRO you can contact the distributor directly for product support, shipping queries etc.
Is the ULINKPRO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ULINKPRO have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for ULINKPRO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ULINKPRO often in real-time on the comparison pages.
What if I can't find stock of ULINKPRO?
You can fill out our help required form which you can use to request a quote for ULINKPRO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.