Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Product Type | Debugger |
---|---|
Silicon Family Name | - |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M |
Kit Contents | ULINKplus USB-JTAG Adapter USB A/MicroB Cord 10P Ribbon Cable 14 Jumper Wire 6 Power Shunt |
Features | Broad Device Support Run/Stop Debugging Fast and Reliable Target Connection Power Measurement |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
DEBUG ADAPTER, ULINKPLUS, CORTEX-M | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
IC Product Type | Debugger |
---|---|
Core Architecture | ARM |
Core Sub-Architecture | Cortex-A, Cortex-M |
Features | Power Measurement Capability |
RoHS Compliant | Yes |
Debug Adapter, Arm Cortex A/M, 5.5V | Newark Electronics |
Where can I find additional details, specifications and documents for a ULINKPLUS?
Additional datasheets, footprints and schematics for ULINKPLUS are listed on our Part Details page. You can also find images and similar parts to ULINKPLUS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ULINKPLUS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ULINKPLUS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ULINKPLUS fall under?
The ULINKPLUS is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Debuggers Emulators JTAG Tools & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ULINKPLUS when available in the Debuggers Emulators JTAG Tools & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ULINKPLUS you can contact the distributor directly for product support, shipping queries etc.
Is the ULINKPLUS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ULINKPLUS have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for ULINKPLUS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ULINKPLUS often in real-time on the comparison pages.
What if I can't find stock of ULINKPLUS?
You can fill out our help required form which you can use to request a quote for ULINKPLUS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.