| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| IC Product Type | Debugger / Programmer |
|---|---|
| Silicon Family Name | 8051 ARM7 ARM9 C166 Cortex ST10 |
| Core Architecture | ARM |
| Core Sub-Architecture | ARM7 ARM9 Cortex-M 8051 |
| Kit Contents | ULINK2 USB-JTAG Adapter Adapter Cables USB Cable |
| Features | USB interface Real-time in-circuit emulation Flash programming |
| Product Range | - |
| SVHC | No SVHC (15-Jan-2019) |
| DEBUG ADAPTOR, ARM7 / ARM9 / 8051 / C166 | element14 |
| Debug Adapter, For Arm7, Arm9, 8051, C166 | Newark Electronics |
Where can I find additional details, specifications and documents for a ULINK2?
Additional datasheets, footprints and schematics for ULINK2 are listed on our Part Details page. You can also find images and similar parts to ULINK2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ULINK2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ULINK2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ULINK2 fall under?
The ULINK2 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Debuggers Emulators JTAG Tools & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ULINK2 when available in the Debuggers Emulators JTAG Tools & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ULINK2 you can contact the distributor directly for product support, shipping queries etc.
Is the ULINK2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ULINK2 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for ULINK2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ULINK2 often in real-time on the comparison pages.
What if I can't find stock of ULINK2?
You can fill out our help required form which you can use to request a quote for ULINK2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.