Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$83.00
Distributor | Stock | ||
---|---|---|---|
Rutronik
from US$83.00
|
-
|
Buy Now |
Silicon Manufacturer | Atmel |
---|---|
Core Architecture | ARM AVR |
Core Sub-Architecture | - |
Silicon Core Number | - |
Silicon Family Name | Atmega megaAVR SAM tinyAVR |
For Use With | Arduino Development Boards |
Kit Contents | Display Module Arduino Adapter Shield Jumper Cable 5way Male-Male Adapter Quick Start User Guide |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | 3.5" Display with Resistive Touch Powerful Graphics DIABLO16 Processor Easily Connect to Arduino |
3.5 320x480 DIABLO16 touch Arduino Adapt | Rutronik |
Where can I find additional details, specifications and documents for a ULCD-35DT-AR?
Additional datasheets, footprints and schematics for ULCD-35DT-AR are listed on our Part Details page. You can also find images and similar parts to ULCD-35DT-AR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ULCD-35DT-AR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ULCD-35DT-AR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ULCD-35DT-AR fall under?
The ULCD-35DT-AR is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ULCD-35DT-AR when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ULCD-35DT-AR you can contact the distributor directly for product support, shipping queries etc.
Is the ULCD-35DT-AR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ULCD-35DT-AR have stock available?
Authorised distributors including Rutronik have stock available or on a lead time for ULCD-35DT-AR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ULCD-35DT-AR often in real-time on the comparison pages.
What if I can't find stock of ULCD-35DT-AR?
You can fill out our help required form which you can use to request a quote for ULCD-35DT-AR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.