Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
IC Interface Type | CAN, SPI |
---|---|
Supply Voltage Min | 2.8V |
Supply Voltage Max | 28V |
Interface Case Style | HVSON |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
RoHS Compliant | Yes |
Mini High-Speed Can System Basis Chip/Reel Rohs Compliant: Yes |Nxp UJA1169TK/FZ | Newark Electronics |
CAN SYSTEM BASIS CHIP, HVSON-20 | Farnell |
Where can I find additional details, specifications and documents for a UJA1169TK/FZ.?
Additional datasheets, footprints and schematics for UJA1169TK/FZ. are listed on our Part Details page. You can also find images and similar parts to UJA1169TK/FZ. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UJA1169TK/FZ. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UJA1169TK/FZ. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UJA1169TK/FZ. fall under?
The UJA1169TK/FZ. is listed under Semiconductors - ICs > Drivers & Interfaces > CAN Bus Devices.
Can I view similar or alternative parts?
You can view similar parts to UJA1169TK/FZ. when available in the CAN Bus Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UJA1169TK/FZ. you can contact the distributor directly for product support, shipping queries etc.
Is the UJA1169TK/FZ. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for UJA1169TK/FZ. have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for UJA1169TK/FZ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UJA1169TK/FZ. often in real-time on the comparison pages.
What if I can't find stock of UJA1169TK/FZ.?
You can fill out our help required form which you can use to request a quote for UJA1169TK/FZ. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.