UHE1C471MPD6TD Capacitors by Nichicon

ALUMINUM ELECTROLYTIC CAPACITOR 470UF 16V 20% RADIAL

Status: Unknown
Series: HE Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.13

Distributor Stock
Logo for Farnell
Farnell
from US$0.20
963
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.13
37,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.19
1,252
in stock
Buy Now
Logo for TME
TME
from US$0.19
1,179
in stock
Buy Now
Logo for element14
element14
from US$0.15
963
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.20
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 470µF
Voltage Rating 16V
Product Range HE Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Diameter 10mm
Lead Spacing 5mm
Height 12.5mm

Alternative Descriptions

HE Series 470 uF 16V 105°C Ø10 x 12.5mm LS=5 mm Radial Aluminum Electrolytic Cap | Future Electronics
Aluminum Electrolytic Capacitor, 470Uf, 16V, 20%, Radial | Newark Electronics
Capacitor: electrolytic | TME
ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 16V, 20%, RADIAL | element14
Aluminum Electrolytic Capacitors - 16volts 470uF, Small Package, Hi Rel, Low I | Nichicon UHE1C471MPD6TD | RS Americas
Aluminum Electrolytic Capacitor, 470 uF, 16 V, � 20%, 7000 hours @ 105�C, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a UHE1C471MPD6TD?

Additional datasheets, footprints and schematics for UHE1C471MPD6TD are listed on our Part Details page. You can also find images and similar parts to UHE1C471MPD6TD on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for UHE1C471MPD6TD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UHE1C471MPD6TD price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does UHE1C471MPD6TD fall under?

The UHE1C471MPD6TD is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to UHE1C471MPD6TD when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the UHE1C471MPD6TD you can contact the distributor directly for product support, shipping queries etc.

Is the UHE1C471MPD6TD RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for UHE1C471MPD6TD have stock available?

Authorised distributors including Future Electronics, Newark Electronics, TME, element14 and Farnell have stock available or on a lead time for UHE1C471MPD6TD.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for UHE1C471MPD6TD often in real-time on the comparison pages.

What if I can't find stock of UHE1C471MPD6TD?

You can fill out our help required form which you can use to request a quote for UHE1C471MPD6TD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.