UHD1H220MDD Capacitors by Nichicon

CAP 22µF 50V 20%

Status: Unknown
Series: HD Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.14

Distributor Stock
Logo for Farnell
Farnell
from US$0.28
No stock
Buy Now
Logo for element14
element14
from US$0.14
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 22µF
Voltage Rating 50V
Product Range HD Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Diameter 5mm
Lead Spacing 2mm
Height 11mm
Operating Temperature Min -40°C
Operating Temperature Max 105°C
Lifetime @ Temperature 2000 hours @ 85°C
ESR -
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)
Capacitance Tolerance ± ± 20%
External Length / Height 11mm
Impedance 0.34ohm
Impedance Frequency 100kHz
Impedance Temperature 20°C
Lead Diameter 0.5mm
No. of Pins 2Pins
Operating Life Temperature 85°C
Operating Temperature Range -40°C to +105°C
Operating life Time 2000h
Ripple Current AC 238mA
Ripple Current Frequency 100kHz
Ripple Current Temperature 105°C
Tolerance + 20%
Tolerance - 20%
Voltage Rating V DC 50V

Alternative Descriptions

CAP, 22µF, 50V, 20% | element14
Aluminum Electrolytic Capacitor, 22Uf, 50V, 20%, Radial | Newark Electronics
Aluminum Electrolytic Capacitor, 22 uF, 50 V, � 20%, 2000 hours @ 105�C, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a UHD1H220MDD?

Additional datasheets, footprints and schematics for UHD1H220MDD are listed on our Part Details page. You can also find images and similar parts to UHD1H220MDD on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for UHD1H220MDD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UHD1H220MDD price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does UHD1H220MDD fall under?

The UHD1H220MDD is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to UHD1H220MDD when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the UHD1H220MDD you can contact the distributor directly for product support, shipping queries etc.

Is the UHD1H220MDD RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for UHD1H220MDD have stock available?

Authorised distributors including element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for UHD1H220MDD.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for UHD1H220MDD often in real-time on the comparison pages.

What if I can't find stock of UHD1H220MDD?

You can fill out our help required form which you can use to request a quote for UHD1H220MDD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay