Status: | Unknown |
---|---|
Series: | UGJ Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Reduction Ratio | 50 |
---|---|
Continuous Torque Max | 1500N-cm |
Gearhead Length | 20mm |
Product Range | UGJ Series |
Shaft Diameter | 12mm |
Shaft Length | 20mm |
Motor Gearbox | Newark Electronics |
Where can I find additional details, specifications and documents for a UGJ50CNU?
Additional datasheets, footprints and schematics for UGJ50CNU are listed on our Part Details page. You can also find images and similar parts to UGJ50CNU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UGJ50CNU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UGJ50CNU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UGJ50CNU fall under?
The UGJ50CNU is listed under Automation & Process Control > Motors & Drives > Motor Drivers / Motor Speed Controllers > Motor Gearboxes.
Can I view similar or alternative parts?
You can view similar parts to UGJ50CNU when available in the Motor Gearboxes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UGJ50CNU you can contact the distributor directly for product support, shipping queries etc.
Is the UGJ50CNU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UGJ50CNU have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for UGJ50CNU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UGJ50CNU often in real-time on the comparison pages.
What if I can't find stock of UGJ50CNU?
You can fill out our help required form which you can use to request a quote for UGJ50CNU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.