Status: | Unknown |
---|---|
Series: | UGD Series |
RoHS: | Unknown |
Reduction Ratio | 18 |
---|---|
Continuous Torque Max | 32N-cm |
Gearhead Length | 10mm |
Product Range | UGD Series |
Shaft Diameter | 4mm |
Shaft Length | 10mm |
Motor Gearbox | Newark Electronics |
Where can I find additional details, specifications and documents for a UGD18ENN?
Additional datasheets, footprints and schematics for UGD18ENN are listed on our Part Details page. You can also find images and similar parts to UGD18ENN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UGD18ENN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UGD18ENN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UGD18ENN fall under?
The UGD18ENN is listed under Automation & Process Control > Motors & Drives > Motor Drivers / Motor Speed Controllers > Motor Gearboxes.
Can I view similar or alternative parts?
You can view similar parts to UGD18ENN when available in the Motor Gearboxes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UGD18ENN you can contact the distributor directly for product support, shipping queries etc.
Is the UGD18ENN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UGD18ENN have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for UGD18ENN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UGD18ENN often in real-time on the comparison pages.
What if I can't find stock of UGD18ENN?
You can fill out our help required form which you can use to request a quote for UGD18ENN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.