Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
High reliability |
Small mold type |
Power dissipation 500mW |
Configuration | Single |
---|---|
Package Code | SOD-323FL |
Package(JEITA) | SC-90A |
Mounting Style | Surface mount |
Number of terminal | 2 |
Power Dissipation (PD)[mW] | 500 |
Zener Voltage VZ (Min.)[V] | 15.39 |
Zener Voltage VZ (Max.)[V] | 16.24 |
IZ @ VZ [mA] | 10 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.25x2.5 (t=0.9) |
Data Sheet |
---|
UFZV16B Data Sheet |
Package Information |
---|
Package Dimensions |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Zener Diode, 16V, 0.5W, Sod-323Fl Rohs Compliant: Yes |Rohm UFZVTE-1716B | Newark Electronics |
ZENER DIODE, 16V, 0.5W, SOD-323FL | element14 |
Diode Zener Single 16V 500mW 2-Pin SC-90A Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a UFZVTE-1716B?
Additional datasheets, footprints and schematics for UFZVTE-1716B are listed on our Part Details page. You can also find images and similar parts to UFZVTE-1716B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UFZVTE-1716B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UFZVTE-1716B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UFZVTE-1716B fall under?
The UFZVTE-1716B is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to UFZVTE-1716B when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UFZVTE-1716B you can contact the distributor directly for product support, shipping queries etc.
Is the UFZVTE-1716B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for UFZVTE-1716B have stock available?
Authorised distributors including CoreStaff, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for UFZVTE-1716B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UFZVTE-1716B often in real-time on the comparison pages.
What if I can't find stock of UFZVTE-1716B?
You can fill out our help required form which you can use to request a quote for UFZVTE-1716B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.