UF4006 R0 Semiconductors - Discretes by Taiwan Semiconductor

RECTIFIER SINGLE 800V DO204AL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.13

Distributor Stock
Logo for Newark
Newark
from US$0.13
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 800V
Forward Current If(AV) 1A
Diode Configuration Single
Forward Voltage VF Max 1.7V
Reverse Recovery Time trr Max 75ns
Forward Surge Current Ifsm Max 30A
Operating Temperature Max 150°C
Diode Case Style DO-41 (DO-204AL)
No. of Pins 2 Pin
Product Range -
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Rectifier, Single, 800V, Do204Al | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a UF4006 R0?

Additional datasheets, footprints and schematics for UF4006 R0 are listed on our Part Details page. You can also find images and similar parts to UF4006 R0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for UF4006 R0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UF4006 R0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does UF4006 R0 fall under?

The UF4006 R0 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.

Can I view similar or alternative parts?

You can view similar parts to UF4006 R0 when available in the Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the UF4006 R0 you can contact the distributor directly for product support, shipping queries etc.

Is the UF4006 R0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for UF4006 R0 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for UF4006 R0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for UF4006 R0 often in real-time on the comparison pages.

What if I can't find stock of UF4006 R0?

You can fill out our help required form which you can use to request a quote for UF4006 R0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay