UDZVTE-1739B Diodes by Rohm

200mW 39V, SOD-323FL, Zener Diode


ROHM's zener diodes are available in various lineup as 2-pin mold surface mount type and complex type.

Where to Buy

Prices starting from US$0.0220

Distributor Stock
Logo for RS
RS
from US$0.0361
No stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$0.0220
44,990
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.0249
43,394
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.05
1,504
in stock
Buy Now
Logo for element14
element14
from US$0.0359
1,499
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.0348
1,499
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0251
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.0256
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Features

Small 2-pin mini mold high-reliability mounting type.
High reliability.

Specifications

Configuration Single
Package Code SOD-323FL
Package(JEITA) SC-90A
Mounting Style Surface mount
Number of terminal 2
Power Dissipation (PD)[mW] 200
Zener Voltage VZ (Min.)[V] 38.02
Zener Voltage VZ (Max.)[V] 39.98
IZ @ VZ [mA] 2
Storage Temperature (Min.)[°C] -55
Storage Temperature (Max.)[°C] 150
Package Size [mm] 1.25x2.5 (t=0.9)

Resources




Characteristics Data
ESD Data


Manufacturing Data
Reliability Test Result


Export Information
About Export Regulations

Alternative Descriptions

Zener Diode, 3.9V, 0.2W, Sod-323F | Newark Electronics
ZENER DIODE, 0.2W, 3.9V, SOD-323F | element14
Zener Diode 200mW 3.9V SOD-323FL | RS
Zener Diodes Diode Zener Sgl 4.025V 200mW | Future Electronics
Diode Zener Single 4.025V 3% 200mW 2-Pin UMD T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a UDZVTE-1739B?

Additional datasheets, footprints and schematics for UDZVTE-1739B are listed on our Part Details page. You can also find images and similar parts to UDZVTE-1739B on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for UDZVTE-1739B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UDZVTE-1739B price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does UDZVTE-1739B fall under?

The UDZVTE-1739B is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.

Can I view similar or alternative parts?

You can view similar parts to UDZVTE-1739B when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the UDZVTE-1739B you can contact the distributor directly for product support, shipping queries etc.

Is the UDZVTE-1739B RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.

Which authorised distributors for UDZVTE-1739B have stock available?

Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for UDZVTE-1739B.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for UDZVTE-1739B often in real-time on the comparison pages.

What if I can't find stock of UDZVTE-1739B?

You can fill out our help required form which you can use to request a quote for UDZVTE-1739B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay