Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0251
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
No stock
|
Buy Now | |
CoreStaff
from US$0.0410
|
72,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0269
|
36,059
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
14,400
in stock
|
Buy Now | |
element14
from US$0.0301
|
14,400
in stock
|
Buy Now | |
Farnell
from US$0.0274
|
14,400
in stock
|
Buy Now | |
Future Electronics
from US$0.0251
|
-
|
Buy Now | |
Avnet America
from US$0.0256
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Small 2-pin mini mold high-reliability mounting type. |
High reliability. |
Configuration | Single |
---|---|
Package Code | SOD-323FL |
Package(JEITA) | SC-90A |
Mounting Style | Surface mount |
Number of terminal | 2 |
Power Dissipation (PD)[mW] | 200 |
Zener Voltage VZ (Min.)[V] | 26.19 |
Zener Voltage VZ (Max.)[V] | 27.53 |
IZ @ VZ [mA] | 5 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.25x2.5 (t=0.9) |
Data Sheet |
---|
UDZV27B Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Zener Diode, 0.2W, 27V, Sod-323F | Newark Electronics |
ZENER DIODE, 0.2W, 27V, SOD-323F | element14 |
Zener Diode 200mW 27V SOD-323FL | RS |
Zener Diodes Diode Zener Sgl 26.86V 200mW, SMD/SMT- SOD-323-2. | Future Electronics |
Diode Zener Single 26.86V 2% 200mW 2-Pin UMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a UDZVTE-1727B?
Additional datasheets, footprints and schematics for UDZVTE-1727B are listed on our Part Details page. You can also find images and similar parts to UDZVTE-1727B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UDZVTE-1727B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UDZVTE-1727B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UDZVTE-1727B fall under?
The UDZVTE-1727B is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to UDZVTE-1727B when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UDZVTE-1727B you can contact the distributor directly for product support, shipping queries etc.
Is the UDZVTE-1727B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for UDZVTE-1727B have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for UDZVTE-1727B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UDZVTE-1727B often in real-time on the comparison pages.
What if I can't find stock of UDZVTE-1727B?
You can fill out our help required form which you can use to request a quote for UDZVTE-1727B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.