Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Clamping Voltage Vc Max | - |
---|---|
Diode Case Style | SOD-323 |
No. of Pins | 2Pins |
Operating Voltage | - |
Power Dissipation Pd | 200mW |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
ESD PROTRECTION DIODE, 0.2W, SOD-323 | element14 |
Esd Protrection Diode, 0.2W, Sod-323 | Newark Electronics |
ESD Suppressor Zener 2-Pin UMD T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a UDZUTE-175.6B?
Additional datasheets, footprints and schematics for UDZUTE-175.6B are listed on our Part Details page. You can also find images and similar parts to UDZUTE-175.6B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UDZUTE-175.6B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UDZUTE-175.6B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UDZUTE-175.6B fall under?
The UDZUTE-175.6B is listed under Rohm Parts.
Can I view similar or alternative parts?
You can view similar parts to UDZUTE-175.6B when available in the Rohm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UDZUTE-175.6B you can contact the distributor directly for product support, shipping queries etc.
Is the UDZUTE-175.6B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UDZUTE-175.6B have stock available?
Authorised distributors including CoreStaff, Chip One Stop, element14, Farnell and Newark Electronics have stock available or on a lead time for UDZUTE-175.6B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UDZUTE-175.6B often in real-time on the comparison pages.
What if I can't find stock of UDZUTE-175.6B?
You can fill out our help required form which you can use to request a quote for UDZUTE-175.6B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.