Status: | Unknown |
---|---|
Series: | UDZST Series |
RoHS: | Unknown |
Prices starting from US$0.0442
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0442
|
No stock
|
Buy Now |
Zener Voltage Vz Typ | 4.7V |
---|---|
Power Dissipation Pd | 200mW |
Diode Case Style | SOD-323FL |
Zener Tolerance ± | - |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
Product Range | UDZST Series |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (15-Jan-2018) |
ZENER DIODE, 4.7V, SOD-323FL | Farnell |
Where can I find additional details, specifications and documents for a UDZSTFTE-174.7B?
Additional datasheets, footprints and schematics for UDZSTFTE-174.7B are listed on our Part Details page. You can also find images and similar parts to UDZSTFTE-174.7B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UDZSTFTE-174.7B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UDZSTFTE-174.7B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UDZSTFTE-174.7B fall under?
The UDZSTFTE-174.7B is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to UDZSTFTE-174.7B when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UDZSTFTE-174.7B you can contact the distributor directly for product support, shipping queries etc.
Is the UDZSTFTE-174.7B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UDZSTFTE-174.7B have stock available?
Authorised distributors including Farnell have stock available or on a lead time for UDZSTFTE-174.7B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UDZSTFTE-174.7B often in real-time on the comparison pages.
What if I can't find stock of UDZSTFTE-174.7B?
You can fill out our help required form which you can use to request a quote for UDZSTFTE-174.7B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.