UDZSTE-175.1B Diodes by Rohm

DIODE ZENER SOD-323 5.1V

Status: Unknown
Series: UDZST Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0315

Distributor Stock
Logo for RS
RS
from US$0.06
3,000
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.0343
81,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0432
3,000
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.0315
-
Buy Now
Logo for Rutronik
Rutronik
-
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Zener Voltage Vz Typ 5.1V
Power Dissipation Pd 200mW
Diode Case Style SOD-323
Zener Tolerance ± -
No. of Pins 2Pins
Operating Temperature Max 150°C
Product Range UDZST Series
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +150°C
Power Dissipation Max 200mW
Termination Type Surface Mount Device
Test Current 5mA

Alternative Descriptions

5.1V Zener diode,UDZ 5.1B 200mW | RS
UDZS5.1B Series 5.1 V 200 mW Surface Mount Zener Diode - SOD-323 | Future Electronics
DIODE, ZENER, SOD-323, 5.1V | Farnell
Z-DIODE 0,2W 5,1V 2% SOD323 | Rutronik
Diode Zener Single 5.09V 2% 200mW 2-Pin UMD T/R | Avnet Asia


Frequently Asked Questions

Where can I find additional details, specifications and documents for a UDZSTE-175.1B?

Additional datasheets, footprints and schematics for UDZSTE-175.1B are listed on our Part Details page. You can also find images and similar parts to UDZSTE-175.1B on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for UDZSTE-175.1B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UDZSTE-175.1B price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does UDZSTE-175.1B fall under?

The UDZSTE-175.1B is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.

Can I view similar or alternative parts?

You can view similar parts to UDZSTE-175.1B when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the UDZSTE-175.1B you can contact the distributor directly for product support, shipping queries etc.

Is the UDZSTE-175.1B RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for UDZSTE-175.1B have stock available?

Authorised distributors including Chip One Stop, RS, Future Electronics, Farnell and Rutronik have stock available or on a lead time for UDZSTE-175.1B.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for UDZSTE-175.1B often in real-time on the comparison pages.

What if I can't find stock of UDZSTE-175.1B?

You can fill out our help required form which you can use to request a quote for UDZSTE-175.1B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay